Vishay Intertechnology, Inc. RES 560K OHM 1/10W 1% AXIAL RNC50J5603FSB14

Description
RES 560Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/10W 1% AXIAL - RNC50J5603FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/10W 1% AXIAL
RNC50J5603FSB14
RES 560K OHM 1/10W 1% AXIAL RNC50J5603FSB14
RES 560Kohm 1/10W 1% AXIAL

RES 560Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5603FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5603FSB14-ND
Through Hole Resistors RNC50J5603FSB14-ND
560 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5603FSB14 RNC50J5603FSB14-ND
Product Name RES 560K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details