Vishay Intertechnology, Inc. RES 54.9 OHM 1/10W .5% AXIAL RNC50J54R9DSRSL

Description
RES 54.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/10W .5% AXIAL - RNC50J54R9DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/10W .5% AXIAL
RNC50J54R9DSRSL
RES 54.9 OHM 1/10W .5% AXIAL RNC50J54R9DSRSL
RES 54.9ohm 1/10W .5% AXIAL

RES 54.9ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J54R9DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J54R9DSRSL-ND
Through Hole Resistors RNC50J54R9DSRSL-ND
54.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J54R9DSRSL RNC50J54R9DSRSL-ND
Product Name RES 54.9 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details