Vishay Intertechnology, Inc. MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK RNC50J5492BSB14

Description
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK - RNC50J5492BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK
RNC50J5492BSB14
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK RNC50J5492BSB14
MF,1/10W,54.9K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J5492BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5492BSB14-ND
Through Hole Resistors RNC50J5492BSB14-ND
54.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5492BSB14 RNC50J5492BSB14-ND
Product Name MF,1/10W,54.9K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details