Vishay Intertechnology, Inc. RES 5.49K OHM 1/10W 1% AXIAL RNC50J5491FSRSL

Description
RES 5.49Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/10W 1% AXIAL - RNC50J5491FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/10W 1% AXIAL
RNC50J5491FSRSL
RES 5.49K OHM 1/10W 1% AXIAL RNC50J5491FSRSL
RES 5.49Kohm 1/10W 1% AXIAL

RES 5.49Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5491FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5491FSRSL-ND
Through Hole Resistors RNC50J5491FSRSL-ND
5.49 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5491FSRSL RNC50J5491FSRSL-ND
Product Name RES 5.49K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers