Vishay Intertechnology, Inc. RES 5.49K OHM 1/10W 1% AXIAL RNC50J5491FSB14

Description
RES 5.49Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/10W 1% AXIAL - RNC50J5491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/10W 1% AXIAL
RNC50J5491FSB14
RES 5.49K OHM 1/10W 1% AXIAL RNC50J5491FSB14
RES 5.49Kohm 1/10W 1% AXIAL

RES 5.49Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5491FSB14-ND
Through Hole Resistors RNC50J5491FSB14-ND
5.49 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C8278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C8278
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C8278
Resistor,Metal Film,5.49KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,5.49KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J5491FSB14 RNC50J5491FSB14-ND 53C8278
Product Name RES 5.49K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details