Vishay Intertechnology, Inc. RES 549 OHM 1/10W 1% AXIAL RNC50J5490FSB14

Description
RES 549ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/10W 1% AXIAL - RNC50J5490FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/10W 1% AXIAL
RNC50J5490FSB14
RES 549 OHM 1/10W 1% AXIAL RNC50J5490FSB14
RES 549ohm 1/10W 1% AXIAL

RES 549ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5490FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5490FSB14-ND
Through Hole Resistors RNC50J5490FSB14-ND
549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5490FSB14 RNC50J5490FSB14-ND
Product Name RES 549 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details