Vishay Intertechnology, Inc. RES 5.42K OHM 1/10W .1% AXIAL RNC50J5421BSRSL

Description
RES 5.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/10W .1% AXIAL - RNC50J5421BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/10W .1% AXIAL
RNC50J5421BSRSL
RES 5.42K OHM 1/10W .1% AXIAL RNC50J5421BSRSL
RES 5.42Kohm 1/10W .1% AXIAL

RES 5.42Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5421BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5421BSRSL-ND
Through Hole Resistors RNC50J5421BSRSL-ND
5.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5421BSRSL RNC50J5421BSRSL-ND
Product Name RES 5.42K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details