Vishay Intertechnology, Inc. RES 53.6K OHM 1/10W 1% AXIAL RNC50J5362FSB14

Description
RES 53.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/10W 1% AXIAL - RNC50J5362FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/10W 1% AXIAL
RNC50J5362FSB14
RES 53.6K OHM 1/10W 1% AXIAL RNC50J5362FSB14
RES 53.6Kohm 1/10W 1% AXIAL

RES 53.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5362FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5362FSB14-ND
Through Hole Resistors RNC50J5362FSB14-ND
53.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5362FSB14 RNC50J5362FSB14-ND
Product Name RES 53.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details