Vishay Intertechnology, Inc. RES 5.36K OHM 1/10W 1% AXIAL RNC50J5361FSBSL

Description
RES 5.36Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/10W 1% AXIAL - RNC50J5361FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/10W 1% AXIAL
RNC50J5361FSBSL
RES 5.36K OHM 1/10W 1% AXIAL RNC50J5361FSBSL
RES 5.36Kohm 1/10W 1% AXIAL

RES 5.36Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5361FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5361FSBSL-ND
Through Hole Resistors RNC50J5361FSBSL-ND
5.36 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5361FSBSL RNC50J5361FSBSL-ND
Product Name RES 5.36K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers