Vishay Intertechnology, Inc. Through Hole Resistors RNC50J5361BSRE6

Description
5.36 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J5361BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5361BSRE6-ND
Through Hole Resistors RNC50J5361BSRE6-ND
5.36 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,5.36K,.1%,25PPM,S/.001%,T/R - RNC50J5361BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.36K,.1%,25PPM,S/.001%,T/R
RNC50J5361BSRE6
MF,1/10W,5.36K,.1%,25PPM,S/.001%,T/R RNC50J5361BSRE6
MF,1/10W,5.36K,.1%,2 5PPM,S/.001%,T/R

MF,1/10W,5.36K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J5361BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5361BSRE6
Through Hole Resistors RNC50J5361BSRE6
RES 5.36K OHM 1/10W .1% AXIAL

RES 5.36K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5361BSRE6-ND RNC50J5361BSRE6 RNC50J5361BSRE6
Product Name Through Hole Resistors MF,1/10W,5.36K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers