Vishay Intertechnology, Inc. RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSRSL

Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/10W 1% AXIAL - RNC50J52R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/10W 1% AXIAL
RNC50J52R3FSRSL
RES 52.3 OHM 1/10W 1% AXIAL RNC50J52R3FSRSL
RES 52.3ohm 1/10W 1% AXIAL

RES 52.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J52R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J52R3FSRSL-ND
Through Hole Resistors RNC50J52R3FSRSL-ND
52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J52R3FSRSL RNC50J52R3FSRSL-ND
Product Name RES 52.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details