Vishay Intertechnology, Inc. Through Hole Resistors RNC50J5231BPRE6

Description
5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J5231BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5231BPRE6-ND
Through Hole Resistors RNC50J5231BPRE6-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.23K OHM 1/10W .1% AXIAL - RNC50J5231BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/10W .1% AXIAL
RNC50J5231BPRE6
RES 5.23K OHM 1/10W .1% AXIAL RNC50J5231BPRE6
RES 5.23Kohm 1/10W .1% AXIAL

RES 5.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5231BPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5231BPRE6
Through Hole Resistors RNC50J5231BPRE6
RES 5.23K OHM 1/10W .1% AXIAL

RES 5.23K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5231BPRE6-ND RNC50J5231BPRE6 RNC50J5231BPRE6
Product Name Through Hole Resistors RES 5.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers