Vishay Intertechnology, Inc. RES 5.23K OHM 1/10W .1% AXIAL RNC50J5231BPBSL

Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/10W .1% AXIAL - RNC50J5231BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/10W .1% AXIAL
RNC50J5231BPBSL
RES 5.23K OHM 1/10W .1% AXIAL RNC50J5231BPBSL
RES 5.23Kohm 1/10W .1% AXIAL

RES 5.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5231BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5231BPBSL-ND
Through Hole Resistors RNC50J5231BPBSL-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5231BPBSL RNC50J5231BPBSL-ND
Product Name RES 5.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details