Vishay Intertechnology, Inc. RES 51.1 OHM 1/10W 1% AXIAL RNC50J51R1FRB14

Description
RES 51.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/10W 1% AXIAL - RNC50J51R1FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/10W 1% AXIAL
RNC50J51R1FRB14
RES 51.1 OHM 1/10W 1% AXIAL RNC50J51R1FRB14
RES 51.1ohm 1/10W 1% AXIAL

RES 51.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J51R1FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J51R1FRB14-ND
Through Hole Resistors RNC50J51R1FRB14-ND
51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J51R1FRB14 RNC50J51R1FRB14-ND
Product Name RES 51.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers