Vishay Intertechnology, Inc. RES 5.17K OHM 1/10W .1% AXIAL RNC50J5171BSRE6

Description
RES 5.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.17Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1/10W .1% AXIAL - RNC50J5171BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1/10W .1% AXIAL
RNC50J5171BSRE6
RES 5.17K OHM 1/10W .1% AXIAL RNC50J5171BSRE6
RES 5.17Kohm 1/10W .1% AXIAL

RES 5.17Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5171BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5171BSRE6-ND
Through Hole Resistors RNC50J5171BSRE6-ND
5.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.17 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J5171BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5171BSRE6
Through Hole Resistors RNC50J5171BSRE6
RES 5.17K OHM 1/10W .1% AXIAL

RES 5.17K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5171BSRE6 RNC50J5171BSRE6-ND RNC50J5171BSRE6
Product Name RES 5.17K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details