Vishay Intertechnology, Inc. Through Hole Resistors RNC50J5170BSRE6

Description
517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC50J5170BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 517 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can operate within a temperature range of -65°C to +175°C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring precision and reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The RNC50J5170BSRE6 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 517 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.1W at 70°C and can operate within a temperature range of -65°C to +175°C. It exhibits a low noise level of -40 dB and has a maximum working voltage of 200V. The resistor is constructed with a nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276. The product is suitable for applications requiring precision and reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J5170BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5170BSRE6-ND
Through Hole Resistors RNC50J5170BSRE6-ND
517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

517 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50J5170BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50J5170BSRE6
Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC50J5170BSRE6
Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC50J5170BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J5170BSRE6
Through Hole Resistors RNC50J5170BSRE6
RES 517 OHM 1/10W .1% AXIAL

RES 517 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J5170BSRE6-ND RNC50J5170BSRE6 RNC50J5170BSRE6
Product Name Through Hole Resistors Res Metal Film 517 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 517 ohms 517 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers