Vishay Precision Group Resistors - Through Hole Resistors RNC50J5111BSB14

Description
Win Source Part Number: 1186750-RNC50J5111BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 5.11 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J5111BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1186750-RNC50J5111BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 5.11 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J5111BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1186750-RNC50J5111BSB14
Resistors - Through Hole Resistors 1186750-RNC50J5111BSB14
Win Source Part Number: 1186750-RNC50J5111BS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/07, RNC50 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.1W, 1/10W Composition: Metal Film Number of Terminations: 2 Resistance: 5.11 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC50J5111BSB14-MIL Base Product Number: RNC50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1186750-RNC50J5111BSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50J5111BSB14-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC50J5111BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5111BSB14-ND
Through Hole Resistors RNC50J5111BSB14-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.05W 20W Resistor - 53-RNC50J5111BSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RNC50J5111BSB14
0.05W 20W Resistor 53-RNC50J5111BSB14
Res Metal Film 5.11K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J5111BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J5111BSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 5.11K Ohm 0.1% 0.05W(1/20W) ±25ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC50J5111BSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50J5111BSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MF,1/10W,5.11K ,.1%,25PPM,S/.001%,BULK - RNC50J5111BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.11K ,.1%,25PPM,S/.001%,BULK
RNC50J5111BSB14
MF,1/10W,5.11K ,.1%,25PPM,S/.001%,BULK RNC50J5111BSB14
MF,1/10W,5.11K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,5.11K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1186750-RNC50J5111BSB14 RNC50J5111BSB14-ND 53-RNC50J5111BSB14 RNC50J5111BSB14
Product Name Resistors - Through Hole Resistors Through Hole Resistors 0.05W 20W Resistor MF,1/10W,5.11K ,.1%,25PPM,S/.001%,BULK
Technology / Construction MetalFilm MetalFilm Metal Film
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.0500 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details