Vishay Intertechnology, Inc. MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK RNC50J5111BRB14

Description
MF,1/10W,5.11K,.1%,2 5PPM,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1/10W,5.11K,.1%,2 5PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK - RNC50J5111BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK
RNC50J5111BRB14
MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK RNC50J5111BRB14
MF,1/10W,5.11K,.1%,2 5PPM,R/.01%,BULK

MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RNC50J5111BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5111BRB14-ND
Through Hole Resistors RNC50J5111BRB14-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5111BRB14 RNC50J5111BRB14-ND
Product Name MF,1/10W,5.11K,.1%,25PPM,R/.01%,BULK Through Hole Resistors
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers