Vishay Intertechnology, Inc. RES 511 OHM 1/10W .5% AXIAL RNC50J5110DSB14

Description
RES 511ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/10W .5% AXIAL - RNC50J5110DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/10W .5% AXIAL
RNC50J5110DSB14
RES 511 OHM 1/10W .5% AXIAL RNC50J5110DSB14
RES 511ohm 1/10W .5% AXIAL

RES 511ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5110DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5110DSB14-ND
Through Hole Resistors RNC50J5110DSB14-ND
511 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,511Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C8021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C8021
Resistor,metal Film,511Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C8021
Resistor,Metal Film,511Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,511Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J5110DSB14 RNC50J5110DSB14-ND 53C8021
Product Name RES 511 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,511Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details