Vishay Intertechnology, Inc. RES 50 OHM 1/10W 1% AXIAL RNC50J50R0FSB14

Description
RES 50ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/10W 1% AXIAL - RNC50J50R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/10W 1% AXIAL
RNC50J50R0FSB14
RES 50 OHM 1/10W 1% AXIAL RNC50J50R0FSB14
RES 50ohm 1/10W 1% AXIAL

RES 50ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J50R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J50R0FSB14-ND
Through Hole Resistors RNC50J50R0FSB14-ND
50 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J50R0FSB14 RNC50J50R0FSB14-ND
Product Name RES 50 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details