Vishay Intertechnology, Inc. RES 50.5K OHM 1/10W .1% AXIAL RNC50J5052BSRSL

Description
RES 50.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/10W .1% AXIAL - RNC50J5052BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/10W .1% AXIAL
RNC50J5052BSRSL
RES 50.5K OHM 1/10W .1% AXIAL RNC50J5052BSRSL
RES 50.5Kohm 1/10W .1% AXIAL

RES 50.5Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J5052BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J5052BSRSL-ND
Through Hole Resistors RNC50J5052BSRSL-ND
50.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J5052BSRSL RNC50J5052BSRSL-ND
Product Name RES 50.5K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers