Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W 1% AXIAL RNC50J49R9FSBSL

Description
RES 49.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W 1% AXIAL - RNC50J49R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W 1% AXIAL
RNC50J49R9FSBSL
RES 49.9 OHM 1/10W 1% AXIAL RNC50J49R9FSBSL
RES 49.9ohm 1/10W 1% AXIAL

RES 49.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J49R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J49R9FSBSL-ND
Through Hole Resistors RNC50J49R9FSBSL-ND
49.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J49R9FSBSL RNC50J49R9FSBSL-ND
Product Name RES 49.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details