Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W .5% AXIAL RNC50J49R9DSRSL

Description
RES 49.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W .5% AXIAL - RNC50J49R9DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W .5% AXIAL
RNC50J49R9DSRSL
RES 49.9 OHM 1/10W .5% AXIAL RNC50J49R9DSRSL
RES 49.9ohm 1/10W .5% AXIAL

RES 49.9ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J49R9DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J49R9DSRSL-ND
Through Hole Resistors RNC50J49R9DSRSL-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J49R9DSRSL RNC50J49R9DSRSL-ND
Product Name RES 49.9 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details