Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W .5% AXIAL RNC50J49R9DSB14

Description
RES 49.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W .5% AXIAL - RNC50J49R9DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W .5% AXIAL
RNC50J49R9DSB14
RES 49.9 OHM 1/10W .5% AXIAL RNC50J49R9DSB14
RES 49.9ohm 1/10W .5% AXIAL

RES 49.9ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J49R9DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J49R9DSB14-ND
Through Hole Resistors RNC50J49R9DSB14-ND
49.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J49R9DSB14 RNC50J49R9DSB14-ND
Product Name RES 49.9 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details