Vishay Intertechnology, Inc. RES 499K OHM 1/10W .1% AXIAL RNC50J4993BSBSL

Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/10W .1% AXIAL - RNC50J4993BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/10W .1% AXIAL
RNC50J4993BSBSL
RES 499K OHM 1/10W .1% AXIAL RNC50J4993BSBSL
RES 499Kohm 1/10W .1% AXIAL

RES 499Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4993BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4993BSBSL-ND
Through Hole Resistors RNC50J4993BSBSL-ND
499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4993BSBSL RNC50J4993BSBSL-ND
Product Name RES 499K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers