Vishay Intertechnology, Inc. RES 499 OHM 1/10W .1% AXIAL RNC50J4990BSRSL

Description
RES 499ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/10W .1% AXIAL - RNC50J4990BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/10W .1% AXIAL
RNC50J4990BSRSL
RES 499 OHM 1/10W .1% AXIAL RNC50J4990BSRSL
RES 499ohm 1/10W .1% AXIAL

RES 499ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4990BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4990BSRSL-ND
Through Hole Resistors RNC50J4990BSRSL-ND
499 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4990BSRSL RNC50J4990BSRSL-ND
Product Name RES 499 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details