Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4932BSB14

Description
49.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4932BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4932BSB14-ND
Through Hole Resistors RNC50J4932BSB14-ND
49.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,49.3K ,.1%,25PPM,S/.001%,BULK - RNC50J4932BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,49.3K ,.1%,25PPM,S/.001%,BULK
RNC50J4932BSB14
MF,1/10W,49.3K ,.1%,25PPM,S/.001%,BULK RNC50J4932BSB14
MF,1/10W,49.3K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,49.3K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J4932BSB14-ND RNC50J4932BSB14
Product Name Through Hole Resistors MF,1/10W,49.3K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details