Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4931DSRSL

Description
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4931DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4931DSRSL-ND
Through Hole Resistors RNC50J4931DSRSL-ND
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.93K OHM 1/10W .5% AXIAL - RNC50J4931DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93K OHM 1/10W .5% AXIAL
RNC50J4931DSRSL
RES 4.93K OHM 1/10W .5% AXIAL RNC50J4931DSRSL
RES 4.93Kohm 1/10W .5% AXIAL

RES 4.93Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J4931DSRSL-ND RNC50J4931DSRSL
Product Name Through Hole Resistors RES 4.93K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers