Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4931DSRE6

Description
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4931DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4931DSRE6-ND
Through Hole Resistors RNC50J4931DSRE6-ND
4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.93 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.93K OHM 1/10W .5% AXIAL - RNC50J4931DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.93K OHM 1/10W .5% AXIAL
RNC50J4931DSRE6
RES 4.93K OHM 1/10W .5% AXIAL RNC50J4931DSRE6
RES 4.93Kohm 1/10W .5% AXIAL

RES 4.93Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,4.93Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C7864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.93Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C7864
Resistor,metal Film,4.93Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C7864
Resistor,Metal Film,4.93KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,4.93KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4931DSRE6-ND RNC50J4931DSRE6 53C7864
Product Name Through Hole Resistors RES 4.93K OHM 1/10W .5% AXIAL Resistor,metal Film,4.93Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers