Vishay Intertechnology, Inc. RES 49K OHM 1/10W .1% AXIAL RNC50J4902BSB14

Description
RES 49Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 49Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49K OHM 1/10W .1% AXIAL - RNC50J4902BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49K OHM 1/10W .1% AXIAL
RNC50J4902BSB14
RES 49K OHM 1/10W .1% AXIAL RNC50J4902BSB14
RES 49Kohm 1/10W .1% AXIAL

RES 49Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4902BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4902BSB14-ND
Through Hole Resistors RNC50J4902BSB14-ND
49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4902BSB14 RNC50J4902BSB14-ND
Product Name RES 49K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details