Vishay Intertechnology, Inc. RES 48.9K OHM 1/10W .1% AXIAL RNC50J4892BSB14

Description
RES 48.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.9K OHM 1/10W .1% AXIAL - RNC50J4892BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.9K OHM 1/10W .1% AXIAL
RNC50J4892BSB14
RES 48.9K OHM 1/10W .1% AXIAL RNC50J4892BSB14
RES 48.9Kohm 1/10W .1% AXIAL

RES 48.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4892BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4892BSB14-ND
Through Hole Resistors RNC50J4892BSB14-ND
48.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4892BSB14 RNC50J4892BSB14-ND
Product Name RES 48.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details