Vishay Intertechnology, Inc. RES 48.7K OHM 1/10W .1% AXIAL RNC50J4872BMRSL

Description
RES 48.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/10W .1% AXIAL - RNC50J4872BMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/10W .1% AXIAL
RNC50J4872BMRSL
RES 48.7K OHM 1/10W .1% AXIAL RNC50J4872BMRSL
RES 48.7Kohm 1/10W .1% AXIAL

RES 48.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4872BMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4872BMRSL-ND
Through Hole Resistors RNC50J4872BMRSL-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4872BMRSL RNC50J4872BMRSL-ND
Product Name RES 48.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers