Vishay Intertechnology, Inc. Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J4872BMM23

Description
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J4872BMM23 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J4872BMM23
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J4872BMM23
Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J4872BMM23-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J4872BMM23-ND
Through Hole Resistors 541-RNC50J4872BMM23-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4872BMM23 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4872BMM23
Through Hole Resistors RNC50J4872BMM23
RES 48.7K OHM 0.1% 1/10W AXIAL

RES 48.7K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4872BMM23 541-RNC50J4872BMM23-ND RNC50J4872BMM23
Product Name Res Metal Film 48.7K Ohm 0.1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details