Vishay Intertechnology, Inc. RES 4.81K OHM 1/10W .1% AXIAL RNC50J4811BSR36

Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.81Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.81K OHM 1/10W .1% AXIAL - RNC50J4811BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.81K OHM 1/10W .1% AXIAL
RNC50J4811BSR36
RES 4.81K OHM 1/10W .1% AXIAL RNC50J4811BSR36
RES 4.81Kohm 1/10W .1% AXIAL

RES 4.81Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4811BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4811BSR36-ND
Through Hole Resistors RNC50J4811BSR36-ND
4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.81 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4811BSR36 RNC50J4811BSR36-ND
Product Name RES 4.81K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers