Vishay Intertechnology, Inc. RES 47.5 OHM 1/10W 1% AXIAL RNC50J47R5FSB14

Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/10W 1% AXIAL - RNC50J47R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/10W 1% AXIAL
RNC50J47R5FSB14
RES 47.5 OHM 1/10W 1% AXIAL RNC50J47R5FSB14
RES 47.5ohm 1/10W 1% AXIAL

RES 47.5ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J47R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J47R5FSB14-ND
Through Hole Resistors RNC50J47R5FSB14-ND
47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J47R5FSB14 RNC50J47R5FSB14-ND
Product Name RES 47.5 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details