Vishay Intertechnology, Inc. RES 47 OHM 1/10W .5% AXIAL RNC50J47R0DSBSL

Description
RES 47ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/10W .5% AXIAL - RNC50J47R0DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/10W .5% AXIAL
RNC50J47R0DSBSL
RES 47 OHM 1/10W .5% AXIAL RNC50J47R0DSBSL
RES 47ohm 1/10W .5% AXIAL

RES 47ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J47R0DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J47R0DSBSL-ND
Through Hole Resistors RNC50J47R0DSBSL-ND
47 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J47R0DSBSL RNC50J47R0DSBSL-ND
Product Name RES 47 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details