Vishay Intertechnology, Inc. RES 47 OHM 1/10W .5% AXIAL RNC50J47R0DSB14

Description
RES 47ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/10W .5% AXIAL - RNC50J47R0DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/10W .5% AXIAL
RNC50J47R0DSB14
RES 47 OHM 1/10W .5% AXIAL RNC50J47R0DSB14
RES 47ohm 1/10W .5% AXIAL

RES 47ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J47R0DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J47R0DSB14-ND
Through Hole Resistors RNC50J47R0DSB14-ND
47 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J47R0DSB14 RNC50J47R0DSB14-ND
Product Name RES 47 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers