Vishay Intertechnology, Inc. RES 475K OHM 1/10W 1% AXIAL RNC50J4753FSRSL

Description
RES 475Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/10W 1% AXIAL - RNC50J4753FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/10W 1% AXIAL
RNC50J4753FSRSL
RES 475K OHM 1/10W 1% AXIAL RNC50J4753FSRSL
RES 475Kohm 1/10W 1% AXIAL

RES 475Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4753FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4753FSRSL-ND
Through Hole Resistors RNC50J4753FSRSL-ND
475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4753FSRSL RNC50J4753FSRSL-ND
Product Name RES 475K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details