Vishay Intertechnology, Inc. RES 475 OHM 1/10W 1% AXIAL RNC50J4750FSRSL

Description
RES 475ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/10W 1% AXIAL - RNC50J4750FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/10W 1% AXIAL
RNC50J4750FSRSL
RES 475 OHM 1/10W 1% AXIAL RNC50J4750FSRSL
RES 475ohm 1/10W 1% AXIAL

RES 475ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4750FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4750FSRSL-ND
Through Hole Resistors RNC50J4750FSRSL-ND
475 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4750FSRSL RNC50J4750FSRSL-ND
Product Name RES 475 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details