Vishay Intertechnology, Inc. Through Hole Resistors RNC50J4700DSB14

Description
470 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J4700DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4700DSB14-ND
Through Hole Resistors RNC50J4700DSB14-ND
470 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 470 OHM 1/10W .5% AXIAL - RNC50J4700DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W .5% AXIAL
RNC50J4700DSB14
RES 470 OHM 1/10W .5% AXIAL RNC50J4700DSB14
RES 470ohm 1/10W .5% AXIAL

RES 470ohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,470Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C7688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C7688
Resistor,metal Film,470Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C7688
Resistor,Metal Film,470Ohms,200WV,. 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,470Ohms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4700DSB14-ND RNC50J4700DSB14 53C7688
Product Name Through Hole Resistors RES 470 OHM 1/10W .5% AXIAL Resistor,metal Film,470Ohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details