Vishay Intertechnology, Inc. RES 46.4K OHM 1/10W .1% AXIAL RNC50J4642BSRSL

Description
RES 46.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/10W .1% AXIAL - RNC50J4642BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/10W .1% AXIAL
RNC50J4642BSRSL
RES 46.4K OHM 1/10W .1% AXIAL RNC50J4642BSRSL
RES 46.4Kohm 1/10W .1% AXIAL

RES 46.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4642BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4642BSRSL-ND
Through Hole Resistors RNC50J4642BSRSL-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4642BSRSL RNC50J4642BSRSL-ND
Product Name RES 46.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details