Vishay Intertechnology, Inc. MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R RNC50J4642BSRE6

Description
MF 1/10W,46.4K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF 1/10W,46.4K,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R - RNC50J4642BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R
RNC50J4642BSRE6
MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R RNC50J4642BSRE6
MF 1/10W,46.4K,.1%,25PP M,S/.001%,T/R

MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J4642BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4642BSRE6-ND
Through Hole Resistors RNC50J4642BSRE6-ND
46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4642BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4642BSRE6
Through Hole Resistors RNC50J4642BSRE6
RES 46.4K OHM 1/10W .1% AXIAL

RES 46.4K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4642BSRE6 RNC50J4642BSRE6-ND RNC50J4642BSRE6
Product Name MF 1/10W,46.4K,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers