Vishay Intertechnology, Inc. RES 464 OHM 1/10W 1% AXIAL RNC50J4640FSB14

Description
RES 464ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/10W 1% AXIAL - RNC50J4640FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/10W 1% AXIAL
RNC50J4640FSB14
RES 464 OHM 1/10W 1% AXIAL RNC50J4640FSB14
RES 464ohm 1/10W 1% AXIAL

RES 464ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4640FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4640FSB14-ND
Through Hole Resistors RNC50J4640FSB14-ND
464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C7631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C7631
Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C7631
Resistor,Metal Film,464Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,464Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J4640FSB14 RNC50J4640FSB14-ND 53C7631
Product Name RES 464 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,464Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers