Vishay Intertechnology, Inc. RES 4.59K OHM 1/10W .1% AXIAL RNC50J4591BSRE6

Description
RES 4.59Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.59Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.59K OHM 1/10W .1% AXIAL - RNC50J4591BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/10W .1% AXIAL
RNC50J4591BSRE6
RES 4.59K OHM 1/10W .1% AXIAL RNC50J4591BSRE6
RES 4.59Kohm 1/10W .1% AXIAL

RES 4.59Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4591BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4591BSRE6-ND
Through Hole Resistors RNC50J4591BSRE6-ND
4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.59 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J4591BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J4591BSRE6
Through Hole Resistors RNC50J4591BSRE6
RES 4.59K OHM 1/10W .1% AXIAL

RES 4.59K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J4591BSRE6 RNC50J4591BSRE6-ND RNC50J4591BSRE6
Product Name RES 4.59K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details