Vishay Intertechnology, Inc. RES 4.54K OHM 1/10W .1% AXIAL RNC50J4541BSRE6

Description
RES 4.54Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.54Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.54K OHM 1/10W .1% AXIAL - RNC50J4541BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.54K OHM 1/10W .1% AXIAL
RNC50J4541BSRE6
RES 4.54K OHM 1/10W .1% AXIAL RNC50J4541BSRE6
RES 4.54Kohm 1/10W .1% AXIAL

RES 4.54Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4541BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4541BSRE6-ND
Through Hole Resistors RNC50J4541BSRE6-ND
4.54 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.54 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4541BSRE6 RNC50J4541BSRE6-ND
Product Name RES 4.54K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details