Vishay Intertechnology, Inc. Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J4532FMRE7

Description
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC50J4532FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC50J4532FMRE7
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC50J4532FMRE7
Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50J4532FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J4532FMRE7TR-ND
Through Hole Resistors 541-RNC50J4532FMRE7TR-ND
45.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4532FMRE7 541-RNC50J4532FMRE7TR-ND
Product Name Res Metal Film 45.3K Ohm 1% 1/10W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers