45.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 45.3K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor,Metal Film,45.3KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J4532DSB14-ND | RNC50J4532DSB14 | 07M0510 |
| Product Name | Through Hole Resistors | Res Metal Film 45.3K Ohm 0.5% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Resistor,metal Film,45.3Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 to 1.00E-3 +/- % |