Vishay Intertechnology, Inc. RES 45.3K OHM 1/10W .1% AXIAL RNC50J4532BSRSL

Description
RES 45.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/10W .1% AXIAL - RNC50J4532BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/10W .1% AXIAL
RNC50J4532BSRSL
RES 45.3K OHM 1/10W .1% AXIAL RNC50J4532BSRSL
RES 45.3Kohm 1/10W .1% AXIAL

RES 45.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4532BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4532BSRSL-ND
Through Hole Resistors RNC50J4532BSRSL-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4532BSRSL RNC50J4532BSRSL-ND
Product Name RES 45.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers