Vishay Intertechnology, Inc. RES 45.3K OHM 1/10W .1% AXIAL RNC50J4532BSB14

Description
RES 45.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/10W .1% AXIAL - RNC50J4532BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/10W .1% AXIAL
RNC50J4532BSB14
RES 45.3K OHM 1/10W .1% AXIAL RNC50J4532BSB14
RES 45.3Kohm 1/10W .1% AXIAL

RES 45.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4532BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4532BSB14-ND
Through Hole Resistors RNC50J4532BSB14-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4532BSB14 RNC50J4532BSB14-ND
Product Name RES 45.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details