Vishay Intertechnology, Inc. RES 4.53K OHM 1/10W 1% AXIAL RNC50J4531FSBSL

Description
RES 4.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/10W 1% AXIAL - RNC50J4531FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/10W 1% AXIAL
RNC50J4531FSBSL
RES 4.53K OHM 1/10W 1% AXIAL RNC50J4531FSBSL
RES 4.53Kohm 1/10W 1% AXIAL

RES 4.53Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J4531FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J4531FSBSL-ND
Through Hole Resistors RNC50J4531FSBSL-ND
4.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J4531FSBSL RNC50J4531FSBSL-ND
Product Name RES 4.53K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers